Infineon Technologies AG Microcontrollers CY9BF128TABGL-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF128TABGL-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Microcontrollers - CY9BF128TABGL-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF128TABGL-GK7E1
Microcontrollers CY9BF128TABGL-GK7E1
ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF128TABGL-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF128TABGL-GK7E1
Embedded - Microcontrollers CY9BF128TABGL-GK7E1
IC MCU 32B 1.0625MB FLSH 192FBGA

IC MCU 32B 1.0625MB FLSH 192FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF128TABGL-GK7E1-ND CY9BF128TABGL-GK7E1 CY9BF128TABGL-GK7E1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 60 MHz 60 MHz
Bits Other; A/D 24x12b; D/A 2x10b
RAM 160 KB 160 KB
ROM 1062 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7500AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details