Infineon Technologies AG Microcontrollers CY9BF124MBGL-GK9E1

Description
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF124MBGL-GK9E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)

ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)

Buy Now Datasheet
 - CY9BF124MBGL-GK9E1 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller

RISC Microcontroller

Supplier's Site Datasheet
Microcontrollers - CY9BF124MBGL-GK9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF124MBGL-GK9E1
Microcontrollers CY9BF124MBGL-GK9E1
ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)

ARM® Cortex®-M3 FM3 MB9B120M Microcontroller IC 32-Bit Single-Core 72MHz 288KB (288K x 8) FLASH 96-FBGA (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF124MBGL-GK9E1-ND CY9BF124MBGL-GK9E1 CY9BF124MBGL-GK9E1
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 72 MHz 72 MHz
Bits Other; A/D 26x12b; D/A 2x10b
RAM 32 KB 32 KB
ROM 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-F2800135PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
3 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - A2C00568600 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers