MULTI-MARKET MCUS
ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit 40MHz 288KB (288K x 8) FLASH 64-LQFP (12x12)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AFB44LPMC-G-JNE2 | CY9AFB44LPMC-G-JNE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 40 MHz | 40 MHz |
| RAM | 32 KB | 32 KB |
| ROM Type | Flash; FLASH |