The CY9AFB42NBBGL-GK9E1 is a 32-bit microcontroller based on the ARM Cortex-M3 architecture, operating at a frequency of up to 40 MHz. It features integrated dual operation Flash memory with a total capacity of up to 256 Kbytes and 32 Kbytes of SRAM, allowing for simultaneous read, write, and erase operations. The microcontroller supports a variety of communication interfaces including USB 2.0 (both device and host modes), UART, CSIO, and I²C, making it suitable for diverse applications. This microcontroller includes a built-in LCD controller capable of driving up to 40 segments and 8 common lines, as well as a 12-bit A/D converter with up to 24 channels. It also features multiple timers, a DMA controller with 8 channels, and a general-purpose I/O port configuration that allows for up to 83 I/O ports. The device is designed for low power consumption, making it ideal for embedded applications where efficiency is critical. Engineers considering this microcontroller will find it well-suited for applications requiring robust processing capabilities, extensive peripheral support, and efficient power management.
ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AFB42NBBGL-GK9E1-ND | CY9AFB42NBBGL-GK9E1 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz |
| Bits | Other; A/D 24x12b | |
| RAM | 16 KB | 16 KB |
| ROM | 160 KB |