Win Source Part Number: 1348047-CY9AFB42MBBG
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: FM3 MB9AB40NB
Core Processor: ARM® Cortex®-M3
Speed: 40MHz
Package: Tray
Standard Package: 490
Core Size: 32-Bit Single-Core
Connectivity: CSIO, EBI/EMI, I²C, UART/USART, USB
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 160KB (160K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 17x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 96-LFBGA
Supplier Device Package: 96-FBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: CY9AFB42
Product Status: Obsolete
IC MCU 32BIT 160KB FLASH 96FBGA / ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 96-FBGA (6x6) Product overview: CY9AFB42MBBGL-GE1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 160KB, 40MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 160KB, 40MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY9AFB42MBBGL-GE
ARM® Cortex®-M3 FM3 MB9AB40NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 96-FBGA (6x6)
IC MCU 32BIT 160KB FLASH 96FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1348047-CY9AFB42MBBGL-GE1 | 685-CY9AFB42MBBGL-GE1 | CY9AFB42MBBGL-GE1 | CY9AFB42MBBGL-GE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 160KB 40MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 160 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts |