ARM® Cortex®-M3 FM3 MB9AAA0N Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 100LQFP
ARM® Cortex®-M3 FM3 MB9AAA0N Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AFAA1NPMC-G-UNE2-ND | CY9AFAA1NPMC-G-UNE2 | CY9AFAA1NPMC-G-UNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 20 MHz | 20 MHz | |
| Bits | Other; A/D 16x12b; D/A 2x10b | ||
| RAM | 12 KB | 12 KB | |
| ROM | 64 KB |