IC MCU 32BIT 288KB FLASH 112FBGA
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit 40MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)
IC MCU 32BIT 288KB FLASH 112FBGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AFA44NABGL-GK9E1-ND | CY9AFA44NABGL-GK9E1 | CY9AFA44NABGL-GK9E1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz |
| Bits | Other; A/D 24x12b | ||
| RAM | 32 KB | 32 KB | 32 KB |
| ROM | 288 KB |