IC MCU 32BIT 160KB FLASH 80LQFP
IC MCU 32BIT 160KB FLASH 80LQFP
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 160KB FLASH 80LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AFA42MAPMC-G-MNE2-ND | CY9AFA42MAPMC-G-MNE2 | CY9AFA42MAPMC-G-MNE2 | CY9AFA42MAPMC-G-MNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 17x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 160 KB |