Infineon Technologies AG Microcontrollers CY9AFA41MBBGL-GK9E1

Description
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AFA41MBBGL-GK9E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

Buy Now Datasheet
Microcontrollers - CY9AFA41MBBGL-GK9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AFA41MBBGL-GK9E1
Microcontrollers CY9AFA41MBBGL-GK9E1
ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

ARM® Cortex®-M3 FM3 MB9AA40NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 96-FBGA (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AFA41MBBGL-GK9E1-ND CY9AFA41MBBGL-GK9E1
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 17x12b
RAM 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details