Infineon Technologies AG Microcontrollers CY9AF342MAPMC-G-JNE2

Description
ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF342MAPMC-G-JNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - CY9AF342MAPMC-G-JNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9AF342MAPMC-G-JNE2
Embedded - Microcontrollers CY9AF342MAPMC-G-JNE2
IC MCU 32BIT 160KB FLASH 80LQFP

IC MCU 32BIT 160KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - CY9AF342MAPMC-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF342MAPMC-G-JNE2
Microcontrollers CY9AF342MAPMC-G-JNE2
ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A340NA Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF342MAPMC-G-JNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF342MAPMC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF342MAPMC-G-JNE2
IC MCU 32BIT 160KB FLASH 80LQFP

IC MCU 32BIT 160KB FLASH 80LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF342MAPMC-G-JNE2-ND CY9AF342MAPMC-G-JNE2 CY9AF342MAPMC-G-JNE2 CY9AF342MAPMC-G-JNE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 17x12b
RAM 16 KB 16 KB 16 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 370011602 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers