ARM® Cortex®-M3 FM3 MB9A340NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 112-PFBGA (10x10)
IC MCU 32BIT 96KB FLASH 112PFBGA
ARM® Cortex®-M3 FM3 MB9A340NB Microcontroller IC 32-Bit Single-Core 40MHz 96KB (96K x 8) FLASH 112-PFBGA (10x10)
IC MCU 32BIT 96KB FLASH 112PFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF341NBBGL-GE1-ND | CY9AF341NBBGL-GE1 | CY9AF341NBBGL-GE1 | CY9AF341NBBGL-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |
| Bits | Other; A/D 24x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 96 KB |