Infineon Technologies AG Microcontrollers CY9AF314NAPMC-GNE2

Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF314NAPMC-GNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - CY9AF314NAPMC-GNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9AF314NAPMC-GNE2
Embedded - Microcontrollers CY9AF314NAPMC-GNE2
IC MCU 32BIT FLASH 100-LQFP

IC MCU 32BIT FLASH 100-LQFP

Supplier's Site Datasheet
Microcontrollers - CY9AF314NAPMC-GNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF314NAPMC-GNE2
Microcontrollers CY9AF314NAPMC-GNE2
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF314NAPMC-GNE2-ND CY9AF314NAPMC-GNE2 CY9AF314NAPMC-GNE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 16x12b SAR
RAM 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8R25MCAHXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers