Infineon Technologies AG Microcontrollers CY9AF312NAPMC-GNE2

Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF312NAPMC-GNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - CY9AF312NAPMC-GNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9AF312NAPMC-GNE2
Embedded - Microcontrollers CY9AF312NAPMC-GNE2
IC MCU 32BIT FLASH 100-LQFP

IC MCU 32BIT FLASH 100-LQFP

Supplier's Site Datasheet
Microcontrollers - CY9AF312NAPMC-GNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF312NAPMC-GNE2
Microcontrollers CY9AF312NAPMC-GNE2
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF312NAPMC-GNE2-ND CY9AF312NAPMC-GNE2 CY9AF312NAPMC-GNE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 16x12b SAR
RAM 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161SL25MAAFXUMA1CT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
6 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details