Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9AFx1xL/M/N-Series
IC MCU 32BIT 64KB FLASH 64QFN
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
ARM® Cortex®-M3 FM3 MB9A310A Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Infineon Technologies AG | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9AF311LAQN-G-AVE2 | CY9AF311LAQN-G-AVE2 | CY9AF311LAQN-G-AVE2 | 448-CY9AF311LAQN-G-AVE2-ND |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9AFx1xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9AF311LAQN-G-AVE2 | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | ||
Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
Clock Speed | 40 MHz | 40 MHz |