IC MCU 32BIT 544KB FLASH 120LQFP Product overview: CY9AF156RAPMC-G-JNE2
ARM® Cortex®-M3 FM3 MB9A150RA Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
IC MCU 32BIT 544KB FLASH 120LQFP
ARM® Cortex®-M3 FM3 MB9A150RA Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 120-LQFP (16x16)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY9AF156RAPMC-G-JNE2 | 448-CY9AF156RAPMC-G-JNE2-ND | CY9AF156RAPMC-G-JNE2 | CY9AF156RAPMC-G-JNE2 |
| Product Name | 32-bit 32BIT 544KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 64 KB | 64 KB | 64 KB | |
| Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Package Type | Other; Tray | LFQP; Other; 120-LQFP | QFP; Other; 120-LQFP | |
| Pin Count | 120 | 120 |