Infineon Technologies AG Microcontrollers CY9AF156NBGL-GK9E1

Description
IC MCU 32BIT 544KB FLASH 112FBGA
Request a Quote Datasheet
Description
IC MCU 32BIT 544KB FLASH 112FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF156NBGL-GK9E1-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 544KB FLASH 112FBGA

IC MCU 32BIT 544KB FLASH 112FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF156NBGL-GK9E1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF156NBGL-GK9E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF156NBGL-GK9E1
IC MCU 32BIT 544KB FLASH 112FBGA

IC MCU 32BIT 544KB FLASH 112FBGA

Supplier's Site
Microcontrollers - CY9AF156NBGL-GK9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF156NBGL-GK9E1
Microcontrollers CY9AF156NBGL-GK9E1
ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 112-PFBGA (10x10)

ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit 40MHz 544KB (544K x 8) FLASH 112-PFBGA (10x10)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF156NBGL-GK9E1-ND CY9AF156NBGL-GK9E1 CY9AF156NBGL-GK9E1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 24x12b
RAM 64 KB 64 KB 64 KB
ROM 544 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Application Specific Microcontrollers - 448-AN2136SC-ND - DigiKey
Specs
RAM 8 KB
ROM Type ROMLess
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details