IC MCU 32BIT 544KB FLASH 96FBGA
ARM® Cortex®-M3 FM3 MB9A150R Microcontroller IC 32-Bit Single-Core 40MHz 544KB (544K x 8) FLASH 96-FBGA (6x6)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF156MBGL-GE1 | CY9AF156MBGL-GE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 64 KB |