Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9AFx5xM/N/R-Series
IC MCU 32BIT 288KB FLASH 80LQFP
ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
ARM® Cortex®-M3 FM3 MB9A150RB Microcontroller IC 32-Bit Single-Core 40MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
Infineon Technologies AG | Lingto Electronic Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9AF154MBPMC-G-JNE2 | CY9AF154MBPMC-G-JNE2 | 448-CY9AF154MBPMC-G-JNE2-ND | CY9AF154MBPMC-G-JNE2 |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9AFx5xM/N/R-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9AF154MBPMC-G-JNE2 | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
Life Cycle Stage | active and preferred | Active | ||
Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Clock Speed | 40 MHz | 40 MHz |