Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9AFx4xL/M/N-Series
ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
Infineon Technologies AG | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9AF142NBBGL-GK9E1 | CY9AF142NBBGL-GK9E1 | 448-CY9AF142NBBGL-GK9E1-ND |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9AFx4xL/M/N-Series Low Power Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9AF142NBBGL-GK9E1 | Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | |
Supply Voltage | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Clock Speed | 40 MHz | 40 MHz |