ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
ARM® Cortex®-M3 FM3 MB9A140NB Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
IC MCU 32BIT 160KB FLSH 112PFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF142NBBGL-GE1-ND | CY9AF142NBBGL-GE1 | CY9AF142NBBGL-GE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | |
| Bits | Other; A/D 24x12b | ||
| RAM | 16 KB | 16 KB | |
| ROM | 160 KB |