Infineon Technologies AG Microcontrollers CY9AF142LPMC1-G-JNE2

Description
ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF142LPMC1-G-JNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - CY9AF142LPMC1-G-JNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9AF142LPMC1-G-JNE2
Embedded - Microcontrollers CY9AF142LPMC1-G-JNE2
IC MCU 32BIT 160KB FLASH 64LQFP

IC MCU 32BIT 160KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - CY9AF142LPMC1-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF142LPMC1-G-JNE2
Microcontrollers CY9AF142LPMC1-G-JNE2
ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M3 FM3 MB9A140N Microcontroller IC 32-Bit Single-Core 40MHz 160KB (160K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9AF142LPMC1-G-JNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9AF142LPMC1-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9AF142LPMC1-G-JNE2
IC MCU 32BIT 160KB FLASH 64LQFP

IC MCU 32BIT 160KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF142LPMC1-G-JNE2-ND CY9AF142LPMC1-G-JNE2 CY9AF142LPMC1-G-JNE2 CY9AF142LPMC1-G-JNE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz
Bits Other; A/D 12x12b
RAM 16 KB 16 KB 16 KB
ROM 160 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details