IC MCU 32BIT 128KB FLASH 80LQFP
ARM® Cortex®-M3 FM3 MB9A130N Microcontroller IC 32-Bit Single-Core 20MHz 128KB (128K x 8) FLASH 80-LQFP (12x12)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF132MPMC-G-SNE2 | CY9AF132MPMC-G-SNE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 20 MHz | |
| RAM | 8 KB |