ERROR: no product mention
ARM® Cortex®-M3 FM3 MB9A130LA Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
ARM® Cortex®-M3 FM3 MB9A130LA Microcontroller IC 32-Bit Single-Core 20MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AF131KAPMC-G-UNE2-ND | CY9AF131KAPMC-G-UNE2 | CY9AF131KAPMC-G-UNE2 | CY9AF131KAPMC-G-UNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | |
| Bits | Other; A/D 6x12b | |||
| RAM | 8 KB | 8 KB | 8 KB | |
| ROM | 64 KB |