ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 384KB FLASH 80LQFP
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 384KB (384K x 8) FLASH 80-LQFP (12x12)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AF115MAPMC-G-MNE2-ND | CY9AF115MAPMC-G-MNE2 | CY9AF115MAPMC-G-MNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 40 MHz | 40 MHz | |
| Bits | Other; A/D 12x12b | ||
| RAM | 32 KB | 32 KB | |
| ROM | 384 KB |