IC MCU 32BIT 256KB FLASH
ARM® Cortex®-M3 FM3 MB9A110 Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH
IC MCU 32BIT 256KB FLASH
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF114NBGL-GE1 | CY9AF114NBGL-GE1 | CY9AF114NBGL-GE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | |
| Clock Speed | 40 MHz | 40 MHz | |
| RAM | 32 KB | 32 KB |