ARM® Cortex®-M3 FM3 MB9A110 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
ARM® Cortex®-M3 FM3 MB9A110 Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT FLASH 100-LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AF112NPMC-GE1-ND | CY9AF112NPMC-GE1 | CY9AF112NPMC-GE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | |
| Bits | Other; A/D 16x12b SAR | ||
| RAM | 16 KB | 16 KB | |
| ROM | 128 KB |