Infineon Technologies AG Microcontrollers CY9AF112LAPMC-GNE2

Description
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9AF112LAPMC-GNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - CY9AF112LAPMC-GNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9AF112LAPMC-GNE2
Embedded - Microcontrollers CY9AF112LAPMC-GNE2
IC MCU 32BIT FLASH 64-LQFP

IC MCU 32BIT FLASH 64-LQFP

Supplier's Site Datasheet
Microcontrollers - CY9AF112LAPMC-GNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9AF112LAPMC-GNE2
Microcontrollers CY9AF112LAPMC-GNE2
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 64-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9AF112LAPMC-GNE2-ND CY9AF112LAPMC-GNE2 CY9AF112LAPMC-GNE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 40 MHz
Bits Other; A/D 9x12b SAR
RAM 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C164CI8RMCAKXUMB3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers