IC MCU 32BIT 64KB FLASH 112PFBGA
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 112-PFBGA (10x10)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9AF111NABGL-GE1 | CY9AF111NABGL-GE1 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 40 MHz | |
| RAM | 16 KB |