ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
ARM® Cortex®-M3 FM3 MB9A110A Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT FLASH 80-LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9AF111MAPMC-GE1-ND | CY9AF111MAPMC-GE1 | CY9AF111MAPMC-GE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | |
| Bits | Other; A/D 12x12b SAR | ||
| RAM | 16 KB | 16 KB | |
| ROM | 64 KB |