RISC Microcontroller, 16-Bit, FLASH, F2MC-16FX CPU, 32MHz, CMOS, PQFP100
F²MC-16FX F²MC-16FX CY96690 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 96KB FLASH 100LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY96F693ABPMC-GS-UKE2 | CY96F693ABPMC-GS-UKE2 | CY96F693ABPMC-GS-UKE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| ROM Type | Flash | ||
| Package Type | QFP; Other; PG-LQFP-100-800 | QFP; Other; 100-LQFP |