CY96F636 -CY96340 Series F2MC-16FX 16-Bit Microcontroller
F²MC-16FX F²MC-16FX MB96630 Microcontroller IC 16-Bit 32MHz 288KB (288K x 8) FLASH 80-LQFP (12x12)
IC MCU 16BIT 288KB FLASH 80LQFP
IC MCU 16BIT 288KB FLASH 80LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY96F636RBPMC-GS-UJE1 | CY96F636RBPMC-GS-UJE1 | CY96F636RBPMC-GS-UJE1 | CY96F636RBPMC-GS-UJE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP80 | QFP; Other; 80-LQFP | Other; 80-LQFP | |
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 24 KB | 24 KB |