Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: F²MC-16FX CY96610
Package: Tray
Product Status: Obsolete
Core Processor: F²MC-16FX
Core Size: 16-Bit
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 48-LQFP
F²MC-16FX F²MC-16FX CY96610 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 96KB FLASH 48LQFP Product overview: CY96F613RBPMC-GS-UJE
IC MCU 16BIT 96KB FLASH 48LQFP
IC MCU 16BIT 96KB FLASH 48LQFP
F²MC-16FX F²MC-16FX CY96610 Microcontroller IC 16-Bit 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY96F613RBPMC-GS-UJE1-ND | 685-CY96F613RBPMC-GS-UJE1 | CY96F613RBPMC-GS-UJE1 | CY96F613RBPMC-GS-UJE1 | CY96F613RBPMC-GS-UJE1 | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |||
| Bits | Other; A/D 16x8/10b SAR | |||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | ||
| ROM | 96 KB |