Win Source Part Number: 1348188-CY96F387RWBP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: F²MC-16FX CY96380
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Standard Package: 84
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LCD, LVD, LVR, POR, PWM, WDT
Number of I/O: 94
Program Memory Size: 416KB (416K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: CY96F387
Product Status: Obsolete
IC MCU 16BIT 416KB FLASH 120LQFP / F²MC-16FX F²MC-16FX CY96380 Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16) Product overview: CY96F387RWBPMC-G-UJE
IC MCU 16BIT 416KB FLASH 120LQFP
F²MC-16FX F²MC-16FX CY96380 Microcontroller IC 16-Bit 56MHz 416KB (416K x 8) FLASH 120-LQFP (16x16)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1348188-CY96F387RWBPMC-G-UJE2 | 685-CY96F387RWBPMC-G-UJE2 | CY96F387RWBPMC-G-UJE2 | CY96F387RWBPMC-G-UJE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 416KB 56MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Clock Speed | 56 MHz | 56 MHz | ||
| RAM | 416 KB | 16 KB | 16 KB | |
| ROM Type | Flash; FLASH | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts |