CY96F348 - F2MC-16FX, CY96340 Series, 16-bit Proprietary Microcontroller
Win Source Part Number: 1338631-CY96F348RSBP
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: F²MC-16FX CY96340
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Standard Package: 900
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 544KB (544K x 8)
Program Memory Type: FLASH
RAM Size: 24K x 8
Data Converters: A/D 24x10b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Infineon Technologies
Base Product Number: CY96F348
Product Status: Obsolete
IC MCU 16BIT 544KB FLASH 100LQFP Product overview: CY96F348RSBPMC-GS-UJ
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 544KB FLASH 100LQFP
IC MCU 16BIT 544KB FLASH 100LQFP
IC MCU 16BIT 544KB FLASH 100LQFP
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 544KB (544K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY96F348RSBPMC-GS-UJE2 | 1338631-CY96F348RSBPMC-GS-UJE2 | 685-CY96F348RSBPMC-GS-UJE2 | 448-CY96F348RSBPMC-GS-UJE2-ND | CY96F348RSBPMC-GS-UJE2 | CY96F348RSBPMC-GS-UJE2 | CY96F348RSBPMC-GS-UJE2 | CY96F348RSBPMC-GS-UJE2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit 16BIT 544KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||||
| Package Type | QFP; Other; LQFP100 | Other; Tray | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Clock Speed | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | 56 MHz | ||
| RAM | 544 KB | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB |