Infineon Technologies AG 16-bit 16BIT 288KB Embedded Microcontroller MCU CY96F346RSCPMC-GS-UJF4E1

Description
IC MCU 16BIT 288KB FLASH 100LQFP Product overview: CY96F346RSCPMC-GS-UJ F4E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY96F346RSCPMC-G S-UJF4E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 288KB FLASH 100LQFP Product overview: CY96F346RSCPMC-GS-UJ F4E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY96F346RSCPMC-G S-UJF4E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 288KB Embedded Microcontroller MCU - 685-CY96F346RSCPMC-GS-UJF4E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 288KB Embedded Microcontroller MCU
685-CY96F346RSCPMC-GS-UJF4E1
16-bit 16BIT 288KB Embedded Microcontroller MCU 685-CY96F346RSCPMC-GS-UJF4E1
IC MCU 16BIT 288KB FLASH 100LQFP Product overview: CY96F346RSCPMC-GS-UJ F4E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY96F346RSCPMC-G S-UJF4E1 can be used for catalog matching and distributor lookup.

IC MCU 16BIT 288KB FLASH 100LQFP Product overview: CY96F346RSCPMC-GS-UJF4E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 288KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 288KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY96F346RSCPMC-GS-UJF4E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1348033-CY96F346RSCPMC-GS-UJF4E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1348033-CY96F346RSCPMC-GS-UJF4E1
Integrated Circuits (ICs) - Embedded - Microcontrollers 1348033-CY96F346RSCPMC-GS-UJF4E1
Win Source Part Number: 1348033-CY96F346RSCP MC-GS-UJF4E1 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: F²MC-16FX CY96340 Core Processor: F2MC-16FX Speed: 56MHz Package: Tray Standard Package: 900 Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART Peripherals: DMA, LVD, LVR, POR, PWM, WDT Number of I/O: 82 Program Memory Size: 288KB (288K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 24x10b SAR Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: OBSOLETE Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Infineon Technologies Base Product Number: CY96F346 Product Status: Obsolete

Win Source Part Number: 1348033-CY96F346RSCPMC-GS-UJF4E1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: F²MC-16FX CY96340
Core Processor: F2MC-16FX
Speed: 56MHz
Package: Tray
Standard Package: 900
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, LINbus, SCI, UART/USART
Peripherals: DMA, LVD, LVR, POR, PWM, WDT
Number of I/O: 82
Program Memory Size: 288KB (288K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 24x10b SAR
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Base Product Number: CY96F346
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - 448-CY96F346RSCPMC-GS-UJF4E1-ND - DigiKey
Thief River Falls, MN, United States
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)

F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
CY96F346 - F2MC-16FX, CY96340 Series, 16-bit Proprietary Microcontroller

CY96F346 - F2MC-16FX, CY96340 Series, 16-bit Proprietary Microcontroller

Supplier's Site Datasheet
Microcontrollers - CY96F346RSCPMC-GS-UJF4E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)

F²MC-16FX F²MC-16FX CY96340 Microcontroller IC 16-Bit 56MHz 288KB (288K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY96F346RSCPMC-GS-UJF4E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY96F346RSCPMC-GS-UJF4E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY96F346RSCPMC-GS-UJF4E1
IC MCU 16BIT 288KB FLASH 100LQFP

IC MCU 16BIT 288KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - CY96F346RSCPMC-GS-UJF4E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY96F346RSCPMC-GS-UJF4E1
Embedded - Microcontrollers CY96F346RSCPMC-GS-UJF4E1
IC MCU 16BIT 288KB FLASH 100LQFP

IC MCU 16BIT 288KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-CY96F346RSCPMC-GS-UJF4E1 1348033-CY96F346RSCPMC-GS-UJF4E1 448-CY96F346RSCPMC-GS-UJF4E1-ND CY96F346RSCPMC-GS-UJF4E1 CY96F346RSCPMC-GS-UJF4E1 CY96F346RSCPMC-GS-UJF4E1 CY96F346RSCPMC-GS-UJF4E1
Product Name 16-bit 16BIT 288KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
RAM 16 KB 288 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; LQFP100 QFP; Other; 100-LQFP Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C161PILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers