F²MC-8FX F²MC-8FX MB95690K Microcontroller IC 8-Bit 16MHz 60KB (60K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 60KB FLASH 48LQFP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY95F698KNPMC-G-103-UNE2 | CY95F698KNPMC-G-103-UNE2 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 16 MHz | |
| RAM | 2 KB |