IC MCU 8BIT 12KB 20TSSOP
MULTI-MARKET MCUS
F²MC-8FX F²MC-8FX MB95560H Microcontroller IC 8-Bit 16.25MHz 12KB (12K x 8) FLASH 20-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY95F563KNPFT-G-UNE2-ND | CY95F563KNPFT-G-UNE2 | CY95F563KNPFT-G-UNE2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 16.25 MHz | 16.25 MHz | 16.25 MHz |
| Bits | Other; A/D 6x8/10b | ||
| RAM | 0.4960 KB | 496 KB | 0.4960 KB |
| ROM | 12 KB |