FR81S FR MB91580 Microcontroller IC 32-Bit Single-Core 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10)
IC MCU 32BIT 576KB FLASH 64LQFP Product overview: CY91F585ASGPMC1-GTE1
IC MCU 32BIT 576KB FLASH 64LQFP
IC MCU 32BIT 576KB FLASH 64LQFP
FR81S FR MB91580 Microcontroller IC 32-Bit Single-Core 128MHz 576KB (576K x 8) FLASH 64-LQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F585ASGPMC1-GTE1-ND | 685-CY91F585ASGPMC1-GTE1 | CY91F585ASGPMC1-GTE1 | CY91F585ASGPMC1-GTE1 | CY91F585ASGPMC1-GTE1 |
| Product Name | Microcontrollers | 32-bit 32BIT 576KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 128 MHz | 128 MHz | 128 MHz | ||
| Bits | Other; A/D 24x12b; D/A 1x10b | ||||
| RAM | 56 KB | 56 KB | 56 KB | 56 KB | |
| ROM | 576 KB |