FR81S FR MB91570 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
IC MCU 32B 1.0625MB FLSH 144LQFP
FR81S FR MB91570 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 144-LQFP (20x20)
IC MCU 32B 1.0625MB FLSH 144LQFP
IC MCU 32B 1.0625MB FLSH 144LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F577BPMC-GSE2-ND | CY91F577BPMC-GSE2 | CY91F577BPMC-GSE2 | CY91F577BPMC-GSE2 | CY91F577BPMC-GSE2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| Bits | 8 Bit; Other; A/D 40x8/10b SAR; D/A 2x8b R2R | ||||
| RAM | 72 KB | 72 KB | 72 KB | 72 KB | |
| ROM | 1062 KB |