IC MCU 32BIT 176LQFP
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 128MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY91F528USEPMC-GSE2 | CY91F528USEPMC-GSE2 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 128 MHz | |
| RAM | 336 KB |