FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24)
CY91F527 - MB91F527/MB91F528 FR Family FR81S 32-Bit MCU
IC MCU 32B 2.0625MB FLSH 176LQFP
IC MCU 32B 2.0625MB FLSH 176LQFP
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24)
IC MCU 32B 2.0625MB FLSH 176LQFP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F528USDPMC-GSE2-ND | CY91F528USDPMC-GSE2 | CY91F528USDPMC-GSE2 | CY91F528USDPMC-GSE2 | CY91F528USDPMC-GSE2 | CY91F528USDPMC-GSE2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 48x12b SAR; D/A 2x8b R2R | |||||
| RAM | 336 KB | 336 KB | 336 KB | 336 KB | ||
| ROM | 2062 KB |