IC MCU 32B 2.0625MB FLSH 176LQFP Product overview: CY91F528USCPMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 2.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY91F528USCPMC-G
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 2.0625MB (2.0625M x 8) FLASH 176-LQFP (24x24)
IC MCU 32B 2.0625MB FLSH 176LQFP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY91F528USCPMC-GSE2 | CY91F528USCPMC-GSE2 | CY91F528USCPMC-GSE2 |
| Product Name | 2.0625MB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Package Type | Other; 176-LQFP | QFP; Other; 176-LQFP | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Removed; Obsolete |