Infineon Technologies AG Microcontrollers CY91F526JSBPMC-GSE2

Description
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)
Request a Quote Datasheet
Description
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY91F526JSBPMC-GSE2-ND - DigiKey
Thief River Falls, MN, United States
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)

FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)

Buy Now Datasheet
Embedded - Microcontrollers - CY91F526JSBPMC-GSE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY91F526JSBPMC-GSE2
Embedded - Microcontrollers CY91F526JSBPMC-GSE2
IC MCU 32B 1.0625MB FLSH 120LQFP

IC MCU 32B 1.0625MB FLSH 120LQFP

Supplier's Site Datasheet
Microcontrollers - CY91F526JSBPMC-GSE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY91F526JSBPMC-GSE2
Microcontrollers CY91F526JSBPMC-GSE2
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)

FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 120-LQFP (16x16)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY91F526JSBPMC-GSE2-ND CY91F526JSBPMC-GSE2 CY91F526JSBPMC-GSE2
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz
Bits 8 Bit; Other; A/D 42x12b; D/A 2x8b
RAM 136 KB 136 KB
ROM 1062 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
1GHz 16KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F16RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers