The CY91F526FSCPMC-GSE2 is a 32-bit microcontroller from the CY91520 series, featuring the FR81S CPU core with a maximum operating frequency of 80 MHz. It includes 1 MB of built-in program flash memory and 128 KB of main RAM, along with 64 KB of WorkFlash for data storage. The microcontroller supports a variety of peripheral functions, including a 12-bit A/D converter with up to 48 channels, a D/A converter, and multiple serial communication interfaces such as UART, SPI, and I²C. This microcontroller is designed for automotive applications and offers extensive general-purpose I/O capabilities, with up to 152 sets of ports available depending on configuration. It also features a built-in DMA controller, real-time clock, and various timer functions, making it suitable for complex embedded systems. The device supports low-power consumption modes, enhancing its efficiency for battery-operated applications. The architecture is compatible with the FR family, ensuring ease of integration into existing designs.
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 100-LQFP (14x14)
CY91520 Series 32-bit FR81S Microcontroller
IC MCU 32B 1.0625MB FLSH 100LQFP Product overview: CY91F526FSCPMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0625MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 1.0625MB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY91F526FSCPMC-G
IC MCU 32B 1.0625MB FLSH 100LQFP
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 1.0625MB (1.0625M x 8) FLASH 100-LQFP (14x14)
IC MCU 32B 1.0625MB FLSH 100LQFP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY91F526FSCPMC-GSE2-ND | CY91F526FSCPMC-GSE2 | 685-CY91F526FSCPMC-GSE2 | CY91F526FSCPMC-GSE2 | CY91F526FSCPMC-GSE2 | CY91F526FSCPMC-GSE2 |
| Product Name | Microcontrollers | 1.0625MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | |||
| Bits | 8 Bit; Other; A/D 37x12b; D/A 2x8b | |||||
| RAM | 136 KB | 136 KB | 136 KB | 136 KB | ||
| ROM | 1062 KB |