IC MCU 32BIT 832KB FLASH 100LQFP Product overview: CY91F525FSDPMC-GS-ER
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 832KB FLASH 100LQFP
FR81S FR MB91520 Microcontroller IC 32-Bit Single-Core 80MHz 832KB (832K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 832KB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-CY91F525FSDPMC-GS-ERE2 | 448-CY91F525FSDPMC-GS-ERE2TR-ND | CY91F525FSDPMC-GS-ERE2 | CY91F525FSDPMC-GS-ERE2 | CY91F525FSDPMC-GS-ERE2 |
| Product Name | 32-bit 32BIT 832KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| RAM | 102 KB | 102 KB | 102 KB | 102 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Package Type | Other; Tape & Reel (TR) | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |