CY91F523 - CY91520 Series 32-bit FR81S Microcontroller
FR81S FR CY91520 Microcontroller IC 32-Bit 80MHz 448KB (448K x 8) FLASH 120-LQFP (16x16)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY91F523JSEPMC-GTE1 | CY91F523JSEPMC-GTE1 |
| Product Name | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit |
| Life Cycle Stage | Obsolete | Last Time Buy |
| Package Type | QFP; Other; LQFP120 | QFP; Other; 120-LQFP |
| Clock Speed | 80 MHz |