F2MC-16LX FAMILY 16-BIT AUTO MICROCONTROLLER
F²MC-16LX F²MC-16LX MB90895 Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
IC MCU 16BIT 64KB FLASH 48LQFP
IC MCU 16BIT 64KB FLASH 48LQFP
| Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90F897SPMCR-GSE1 | CY90F897SPMCR-GSE1 | CY90F897SPMCR-GSE1 | CY90F897SPMCR-GSE1 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package Type | QFP; Other; LQFP48 | QFP; Other; 48-LQFP | QFP; Other; 48-LQFP | |
| Clock Speed | 16 MHz | 16 MHz | ||
| RAM | 2 KB | 2 KB |