CY90F867EPMC-GE1 - 16-bit Microcontrollers - MCU
F²MC-16LX F²MC-16LX MB90860E Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-QFP (14x20)
IC MCU 16BIT 128KB FLASH 100QFP
| Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90F867EPMC-GE1 | CY90F867EPMC-GE1 | CY90F867EPMC-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; PG-LQFP-100-800 | QFP; Other; 100-BQFP | |
| Clock Speed | 24 MHz |