CY90F347 - F2MC-16LX MB90340 Series 16-bit Proprietary Microcontroller
IC MCU 16BIT 128KB FLASH 100LQFP
IC MCU 16BIT 128KB FLASH 100LQFP
F²MC-16LX F²MC-16LX MB90340 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90F347DASPFV-GSE1 | CY90F347DASPFV-GSE1 | CY90F347DASPFV-GSE1 | CY90F347DASPFV-GSE1 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Clock Speed | 24 MHz | 24 MHz | ||
| RAM | 6 KB | 6 KB |