F2MC-16LX MB90340 Series 16-bit Proprietary Microcontroller
IC MCU 16BIT 128KB FLASH 100LQFP
F²MC-16LX F²MC-16LX MB90340 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16BIT 128KB FLASH 100LQFP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY90F347CASPMC-GSE1 | CY90F347CASPMC-GSE1 | CY90F347CASPMC-GSE1 | CY90F347CASPMC-GSE1 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |
| Package Type | QFP; Other; LQFP100 | Other; 100-LQFP | QFP; Other; 100-LQFP | |
| Clock Speed | 24 MHz | 24 MHz | ||
| RAM | 6 KB | 6 KB |